Manufacturer: Texas Instruments
Win Source Part Number: 709879-CD74HC4066M96
Packaging: Tape and Reel
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -72dB at 1MHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Channel Capacitance (CS(off), CD(off)): 5pF
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 14-SOIC
On-State Resistance (Maximum): 70Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC4066
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 10V
Analog Switch Quad SPST 14-Pin SOIC T/R Product overview: CD74HC4066M96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4066M96G4 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
IC SWITCH QUAD 1X2 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 709879-CD74HC4066M96G4 | 747-CD74HC4066M96G4 | CD74HC4066M96G4-ND | CD74HC4066M96G4 | CD74HC4066M96G4 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96G4 | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2 to 10 volts | 2 to 10 volts | |||
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |