5V, 16:1, SINGLE CHANNEL ANALOG
5V, 16:1, SINGLE CHANNEL ANALOG
5V, 16:1, SINGLE CHANNEL ANALOG
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-CD74HC4067RGYRTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 |
| Supply Voltage (VS) | 2 to 6 volts |
| Ron | 160 ohms |
| Bandwidth | 89 MHz |
| tON | 51 ns |