Vishay Precision Group Analog Switches, Multiplexers, Demultiplexers DG2019DN-T1-E4

Description
4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)
Request a Quote Datasheet
Description
4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG2019DN-T1-E4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG2019DN-T1-E4-ND
Analog Switches, Multiplexers, Demultiplexers DG2019DN-T1-E4-ND
4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)

4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)

Buy Now Datasheet
Singapore, Singapore
8OHM Analog Switch and Multiplexer IC
747-DG2019DN-T1-E4
8OHM Analog Switch and Multiplexer IC 747-DG2019DN-T1-E4
IC SWITCH SPDT X 4 8OHM 16QFN Product overview: DG2019DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2019DN-T1-E4 can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 4 8OHM 16QFN Product overview: DG2019DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 8OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2019DN-T1-E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2019DN-T1-E4 - 080447-DG2019DN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2019DN-T1-E4
080447-DG2019DN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2019DN-T1-E4 080447-DG2019DN-T1-E4
Manufacturer: Vishay Win Source Part Number: 080447-DG2019DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPDT -3db Bandwidth: 180MHz Charge Injection: -2.46pC Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 600 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: 16-QFN (3x3) Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 48ns, 33ns Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 080447-DG2019DN-T1-E4
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPDT
-3db Bandwidth: 180MHz
Charge Injection: -2.46pC
Crosstalk: -72dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 600 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: 16-QFN (3x3)
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 48ns, 33ns
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2019DN-T1-E4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2019DN-T1-E4
Interface - Analog Switches, Multiplexers, Demultiplexers DG2019DN-T1-E4
IC SWITCH DUAL SPDT 16QFN

IC SWITCH DUAL SPDT 16QFN

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2019DN-T1-E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2019DN-T1-E4
Analog Switches, Multiplexers, Demultiplexers DG2019DN-T1-E4
4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)

4 Circuit IC Switch 2:1 8Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG2019DN-T1-E4-ND 747-DG2019DN-T1-E4 080447-DG2019DN-T1-E4 DG2019DN-T1-E4 DG2019DN-T1-E4
Product Name Analog Switches, Multiplexers, Demultiplexers 8OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2019DN-T1-E4 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts
Ron 8 ohms 0.6000 ohms 0.6000 ohms 8 ohms
Bandwidth 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
tON 48 ns
Unlock Full Specs
to access all available technical data