4-Bit 1-of-2 Mux, 3-State, 4.3ns, SSOP, Gold Plating Product overview: CY74FCT257CTQCT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CY74FCT257CTQCT can be used for catalog matching and distributor lookup.
Multiplexer 4 x 2:1 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 765352-CY74FCT257CTQ
Series: 74FCT
Packaging: Reel package
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: CY74FCT257
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): PI74FCT2257CTQ; 74FCT257CTQ8; 74FCT257CTQ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC MULTIPLEXER 4 X 2:1 16SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-CY74FCT257CTQCT | CY74FCT257CTQCT-ND | 765352-CY74FCT257CTQCT | CY74FCT257CTQCT |
| Product Name | SSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - CY74FCT257CTQCT | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |