Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 16:1 180Ohm 24-SOIC
1 Circuit IC Switch 16:1 180Ohm 24-SOIC
16:1 Analog Mux/Demux IC, 89MHz, 5V, SOIC, Gold Plated Product overview: D24067IM96G4Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 89MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 89MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-D24067IM96G4Q1 can be used for catalog matching and distributor lookup.
IC MUX/DEMUX 1:16 24SOIC
1 Circuit IC Switch 16:1 180Ohm 24-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | D24067IM96G4Q1 | 296-D24067IM96G4Q1TR-ND | 747-D24067IM96G4Q1 | D24067IM96G4Q1 | D24067IM96G4Q1 |
| Product Name | CD74HCT4067-Q1 Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs | Analog Switches, Multiplexers, Demultiplexers | 89MHz 5V SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:16 MUX | 16x1 | |||
| Applications | Automotive | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Ron | 90 ohms | 180 ohms | 10 ohms | 180 ohms |