Texas Instruments 28MHz Analog Switch and Multiplexer IC CD74HC238EE4

Description
3-to-8 Line CMOS Demultiplexer/Decode r, 28MHz, PDIP Product overview: CD74HC238EE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC238EE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-to-8 Line CMOS Demultiplexer/Decode r, 28MHz, PDIP Product overview: CD74HC238EE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC238EE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28MHz Analog Switch and Multiplexer IC
743-CD74HC238EE4
28MHz Analog Switch and Multiplexer IC 743-CD74HC238EE4
3-to-8 Line CMOS Demultiplexer/Decode r, 28MHz, PDIP Product overview: CD74HC238EE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC238EE4 can be used for catalog matching and distributor lookup.

3-to-8 Line CMOS Demultiplexer/Decoder, 28MHz, PDIP Product overview: CD74HC238EE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC238EE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371252-CD74HC238EE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1371252-CD74HC238EE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1371252-CD74HC238EE4
Win Source Part Number: 1371252-CD74HC238EE4 Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Decoder/Demultiplexe r Mfr: Texas Instruments Series: 74HC Package: Tube Product Status: Active Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply

Win Source Part Number: 1371252-CD74HC238EE4
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Decoder/Demultiplexer
Mfr: Texas Instruments
Series: 74HC
Package: Tube
Product Status: Active
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CD74HC238EE4-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CD74HC238EE4-ND
Signal Switches, Multiplexers, Decoders 296-CD74HC238EE4-ND
IC DECODER/DEMUX 1 X 3:8 16-PDIP

IC DECODER/DEMUX 1 X 3:8 16-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-CD74HC238EE4 1371252-CD74HC238EE4 296-CD74HC238EE4-ND
Product Name 28MHz Analog Switch and Multiplexer IC Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data