The CD74HC4052 is a high-speed CMOS differential 4-channel analog multiplexer/demultip
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 130Ohm 16-SO
2 Circuit IC Switch 4:1 130Ohm 16-SO
IC MUX/DEMUX DUAL 4X1 16SO
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HC4052NSRG4 | CD74HC4052NSRG4-ND | CD74HC4052NSRG4 | CD74HC4052NSRG4 |
| Product Name | CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | ||
| Applications | Catalog | |||
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 6 volts | 1 to 6 volts | ||
| Ron | 45 ohms | 130 ohms | 130 ohms | 5 ohms |