Texas Instruments High-Performance Analog 28MHz Analog Switch and Multiplexer IC CD74HC42E

Description
10-Bit BCD to Decimal Decoder IC, CMOS, 28MHz, PDIP Product overview: CD74HC42E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC42E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Bit BCD to Decimal Decoder IC, CMOS, 28MHz, PDIP Product overview: CD74HC42E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC42E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28MHz Analog Switch and Multiplexer IC
743-CD74HC42E
28MHz Analog Switch and Multiplexer IC 743-CD74HC42E
10-Bit BCD to Decimal Decoder IC, CMOS, 28MHz, PDIP Product overview: CD74HC42E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC42E can be used for catalog matching and distributor lookup.

10-Bit BCD to Decimal Decoder IC, CMOS, 28MHz, PDIP Product overview: CD74HC42E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC42E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC42E - 1160294-CD74HC42E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC42E
1160294-CD74HC42E
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC42E 1160294-CD74HC42E
Manufacturer: Texas Instruments Win Source Part Number: 1160294-CD74HC42E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160294-CD74HC42E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Signal Switches, Multiplexers, Decoders - 296-33091-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33091-5-ND
Signal Switches, Multiplexers, Decoders 296-33091-5-ND
Decoder 1 x 4:10 16-PDIP

Decoder 1 x 4:10 16-PDIP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HC42E - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HC42E
Logic - Signal Switches, Multiplexers, Decoders CD74HC42E
IC DECODER 1 X 4:10 16DIP

IC DECODER 1 X 4:10 16DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-CD74HC42E 1160294-CD74HC42E 296-33091-5-ND CD74HC42E
Product Name 28MHz Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC42E Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts
Bandwidth 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC399PC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1915017 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LV4053DB,112-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 6 volts
Ron 105 ohms
View Details
2 suppliers