Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC238MT CD74HC238MT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028364-CD74HC238MT Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028364-CD74HC238MT Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC238MT - 1028364-CD74HC238MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC238MT
1028364-CD74HC238MT
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC238MT 1028364-CD74HC238MT
Manufacturer: Texas Instruments Win Source Part Number: 1028364-CD74HC238MT Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028364-CD74HC238MT
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-32062-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-32062-2-ND
Signal Switches, Multiplexers, Decoders 296-32062-2-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-32062-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-32062-1-ND
Signal Switches, Multiplexers, Decoders 296-32062-1-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-CD74HC238MT
SOIC Analog Switch and Multiplexer IC 743-CD74HC238MT
3-to-8 Line CMOS Decoder/Demultiplexe r, 74HC Series, SOIC Product overview: CD74HC238MT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC238MT can be used for catalog matching and distributor lookup.

3-to-8 Line CMOS Decoder/Demultiplexer, 74HC Series, SOIC Product overview: CD74HC238MT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC238MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HC238MT - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HC238MT
Logic - Signal Switches, Multiplexers, Decoders CD74HC238MT
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1028364-CD74HC238MT 296-32062-2-ND 743-CD74HC238MT CD74HC238MT
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC238MT Signal Switches, Multiplexers, Decoders SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC SOIC; "16-SOIC Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-54ACT139/QEA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
2 suppliers
Quad single-pole single-throw analog switch - 74HC4316D,653 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
6 suppliers
CD4051B-Q1 Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. - CD4051BQPWRQ1 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Automotive
Standards and Certifications RoHS
View Details
7 suppliers