Manufacturer: Texas Instruments
Win Source Part Number: 1160371-CD74HCT238M9
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Decoder/Demultiplexe
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Decoder/Demultiplexe
3-to-8 Line CMOS Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1160371-CD74HCT238M96 | 296-CD74HCT238M96CT-ND | 743-CD74HCT238M96 | CD74HCT238M96 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT238M96 | Signal Switches, Multiplexers, Decoders | 5V SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | SOIC; "16-SOIC | Tape and Reel | ||
| Standards and Certifications | RoHS |