The CD74HCT4067QM96Q1 is an automotive-grade 16-channel analog multiplexer and demultiplexer in a 24-pin SOIC package measuring 15.5mm by 10.3mm. It operates over a junction temperature range of -40°C to 125°C, qualifies for AEC-Q100 with H1A ESD classification, and supports a supply voltage of 4.5V to 5.5V. The device features a typical ON resistance of 70Ω at 4.5V and a typical propagation delay of 6ns at 4.5V. It has TTL-compatible input thresholds and includes an enable control to disable all channels.
Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 16:1 180Ohm 24-SOIC
1 Circuit IC Switch 16:1 180Ohm 24-SOIC
1 Circuit IC Switch 16:1 180Ohm 24-SOIC
16:1 Analog MUX/DEMUX, 89MHz, 5V, SOIC, Gold Plating Product overview: CD74HCT4067QM96Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 89MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 89MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4067QM96Q
1 Circuit IC Switch 16:1 180Ohm 24-SOIC
IC MUX/DMUX 16CH 24SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HCT4067QM96Q1 | 296-CD74HCT4067QM96Q1TR-ND | 747-CD74HCT4067QM96Q1 | CD74HCT4067QM96Q1 | CD74HCT4067QM96Q1 |
| Product Name | CD74HCT4067-Q1 Automotive Catalog High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs | Analog Switches, Multiplexers, Demultiplexers | 89MHz 5V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:16 MUX | 16x1 | |||
| Applications | Automotive | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5 volts | ||
| Ron | 90 ohms | 180 ohms | 180 ohms | 10 ohms |