Texas Instruments CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer CD74HC4067M96

Description
High Speed CMOS 16-Channel Analog Multiplexer/Demultip lexer 24-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS 16-Channel Analog Multiplexer/Demultip lexer 24-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer - CD74HC4067M96 - Texas Instruments
Dallas, TX, United States
CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer
CD74HC4067M96
CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer CD74HC4067M96
High Speed CMOS 16-Channel Analog Multiplexer/Demultip lexer 24-SOIC -55 to 125

High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer 24-SOIC -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96 - 91138-CD74HC4067M96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96
91138-CD74HC4067M96
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96 91138-CD74HC4067M96
Manufacturer: Texas Instruments Win Source Part Number: 91138-CD74HC4067M96 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 89MHz Channel-to-Channel Matching (ΔRon): 8.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 160 Ohm Case / Package: 24-SOIC Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 51ns, 49ns Channel Capacitance(CS off, CD off): 5pF, 50pF Max Leakage Current (IS off): 800nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 91138-CD74HC4067M96
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 89MHz
Channel-to-Channel Matching (ΔRon): 8.5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 160 Ohm
Case / Package: 24-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 51ns, 49ns
Channel Capacitance(CS off, CD off): 5pF, 50pF
Max Leakage Current (IS off): 800nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-29408-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-29408-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-29408-6-ND
1 Circuit IC Switch 16:1 160Ohm 24-SOIC

1 Circuit IC Switch 16:1 160Ohm 24-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-29408-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-29408-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-29408-2-ND
1 Circuit IC Switch 16:1 160Ohm 24-SOIC

1 Circuit IC Switch 16:1 160Ohm 24-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-29408-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-29408-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-29408-1-ND
1 Circuit IC Switch 16:1 160Ohm 24-SOIC

1 Circuit IC Switch 16:1 160Ohm 24-SOIC

Buy Now Datasheet
Singapore, Singapore
89MHz 6V SOIC Analog Switch and Multiplexer IC
747-CD74HC4067M96
89MHz 6V SOIC Analog Switch and Multiplexer IC 747-CD74HC4067M96
16:1 Analog Mux/Demux IC, 89MHz BW, 6V, SOIC, SM Product overview: CD74HC4067M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 89MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 89MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4067M96 can be used for catalog matching and distributor lookup.

16:1 Analog Mux/Demux IC, 89MHz BW, 6V, SOIC, SM Product overview: CD74HC4067M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 89MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 89MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4067M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue Mux/demux, Single, 16 Texas Instruments - 28AH2073 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, Single, 16 Texas Instruments
28AH2073
Analogue Mux/demux, Single, 16 Texas Instruments 28AH2073
ANALOGUE MUX/DEMUX, SINGLE, 16:1, SOIC24; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:180ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:24Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, SINGLE, 16:1, SOIC24; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:180ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:24Pins; Operating RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - CD74HC4067M96 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
CD74HC4067M96
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers CD74HC4067M96
1 160Ω SOIC-24-300mil Analog Switches / Multiplexers ROHS

1 160Ω SOIC-24-300mil Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4067M96
Analog Switches, Multiplexers, Demultiplexers CD74HC4067M96
1 Circuit IC Switch 16:1 160Ohm 24-SOIC

1 Circuit IC Switch 16:1 160Ohm 24-SOIC

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4067M96
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4067M96
IC MUX/DEMUX 1X16 24SOIC

IC MUX/DEMUX 1X16 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4067M96 91138-CD74HC4067M96 296-29408-6-ND 747-CD74HC4067M96 28AH2073 CD74HC4067M96 CD74HC4067M96 CD74HC4067M96
Product Name CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96 Analog Switches, Multiplexers, Demultiplexers 89MHz 6V SOIC Analog Switch and Multiplexer IC Analogue Mux/demux, Single, 16 Texas Instruments Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:16 MUX 16x1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 80 ohms 160 ohms 180 ohms 160 ohms 160 ohms 8.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection - 74CBT16214CDGGRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DRYRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers