Manufacturer: Vishay
Win Source Part Number: 107764-DG211BDJ-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 4.5 V to 25 V
Dual Supply Voltage(V±): ±4.5 V to 22 V
Max Switch Time (Ton,Toff): 300ns, 200ns
Channel Capacitance(CS off, CD off): 5pF, 5pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
4-Ch SPST Analog Switch IC, 4.5-22V, 50R, PDIP Product overview: DG211BDJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 22V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG211BDJ-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
IC SWITCH QUAD SPST 16DIP
ANALOG SWITCH, QUAD SPST, DIP-16
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | 107764-DG211BDJ-E3 | DG211BDJ-E3-ND | 747-DG211BDJ-E3 | 1684822 | DG211BDJ-E3 | DG211BDJ-E3 | 70026030 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG211BDJ-E3 | Analog Switches, Multiplexers, Demultiplexers | 22V Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | ANALOG SWITCH, QUAD SPST, DIP-16 |
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||||
| Features | Single-Supply | ||||||
| Supply Voltage (VS) | 4.5 to 25 volts | 4.5 to 25 volts | 4.5 to 25 volts | 44 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; PDIP; 16-PDIP | DIP; "16-DIP | Rail/Tube | DIP; PDIP; Pdip | DIP; 16-DIP (0.300\", 7.62mm) | PDIP |