Vishay Precision Group Analog Switches, Multiplexers, Demultiplexers DG201BDY-E3

Description
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG201BDY-E3-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG201BDY-E3-ND
Analog Switches, Multiplexers, Demultiplexers DG201BDY-E3-ND
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 22V SOIC Analog Switch and Multiplexer IC
747-DG201BDY-E3
Quad 22V SOIC Analog Switch and Multiplexer IC 747-DG201BDY-E3
Quad SPST Analog Switch, 45R Ron, 22V Vcc, SOIC Product overview: DG201BDY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG201BDY-E3 can be used for catalog matching and distributor lookup.

Quad SPST Analog Switch, 45R Ron, 22V Vcc, SOIC Product overview: DG201BDY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 22V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 22V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG201BDY-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 7085187P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
7085187P
Multiplexer & Demultiplexer ICs 7085187P
Analog SW Quad SPST 16-Pin SOIC N

Analog SW Quad SPST 16-Pin SOIC N

Supplier's Site
Multiplexer & Demultiplexer ICs - 1780876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1780876
Multiplexer & Demultiplexer ICs 1780876
Analog SW Quad SPST 16-Pin SOIC N

Analog SW Quad SPST 16-Pin SOIC N

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG201BDY-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG201BDY-E3
Analog Switches, Multiplexers, Demultiplexers DG201BDY-E3
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG201BDY-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG201BDY-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG201BDY-E3
IC SWITCH ANA QUAD CMOS 16SOIC

IC SWITCH ANA QUAD CMOS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG201BDY-E3-ND 747-DG201BDY-E3 7085187P 1780876 DG201BDY-E3 DG201BDY-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Quad 22V SOIC Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1 Quad SPST Quad SPST
Normal Condition Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 4.5 to 25 volts 4.5 to 25 volts
Ron 85 ohms 85 ohms 2 ohms
tON 300 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 5229622P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 28
View Details
SN74CBTLV3257-EP Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - CCBTLV3257MPWREP - Texas Instruments
Specs
Applications HiRel Enhanced Product
Supply Voltage (VS) 2.3 to 3.6 volts
Ron 7 ohms
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 7918829 - RS Components, Ltd.
Specs
Configuration 2x1; Single 2:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 6
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC253SCX - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details