DigiKey Datasheets for IC Analog Multiplexers
Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs.
IC Analog Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| 1 Circuit IC Switch 16:1 11.5Ohm 28-TSSOP | |
| 1 Circuit IC Switch 16:1 300Ohm 28-CDIP | |
| 1 Circuit IC Switch 16:1 300Ohm 28-PDIP | |
| 1 Circuit IC Switch 16:1 300Ohm 28-PLCC (11.51x11.51) | |
| 1 Circuit IC Switch 16:1 300Ohm 28-SOIC | |
| 1 Circuit IC Switch 16:1 5Ohm 28-TSSOP | |
| 1 Circuit IC Switch 16:1 80Ohm 28-PDIP | |
| 1 Circuit IC Switch 16:1 80Ohm 28-PLCC (11.51x11.51) | |
| 1 Circuit IC Switch 16:1 80Ohm 28-SSOP | |
| 1 Circuit IC Switch 1:1 1.85Ohm 8-LFCSP-WD (2x3) | |
| 1 Circuit IC Switch 1:1 35Ohm 8-PDIP | |
| 1 Circuit IC Switch 1:1 35Ohm 8-SOIC | |
| 1 Circuit IC Switch 2:1 2.4Ohm 8-MSOP | |
| 1 Circuit IC Switch 2:1 35Ohm 8-MSOP | |
| 1 Circuit IC Switch 2:1 35Ohm 8-PDIP | |
| 1 Circuit IC Switch 2:1 35Ohm 8-SOIC | |
| 1 Circuit IC Switch 2:1 8Ohm SC-70-6 | |
| 1 Circuit IC Switch 2:1 8Ohm SOT-23-8 | |
| 1 Circuit IC Switch 4:1 1.1Ohm 14-TSSOP | |
| 1 Circuit IC Switch 4:1 1.1Ohm 16-LFCSP-VQ (4x4) | |
| 1 Circuit IC Switch 4:1 1.8Ohm 16-LFCSP-VQ (4x4) | |
| 1 Circuit IC Switch 8:1 100Ohm 16-PDIP | |
| 1 Circuit IC Switch 8:1 100Ohm 16-SOIC | |
| 1 Circuit IC Switch 8:1 100Ohm 16-TSSOP | |
| 1 Circuit IC Switch 8:1 100Ohm 18-PDIP | |
| 1 Circuit IC Switch 8:1 100Ohm 18-SOIC | |
| 1 Circuit IC Switch 8:1 100Ohm 20-PLCC (9x9) | |
| 1 Circuit IC Switch 8:1 11.5Ohm 20-LFCSP (4x4) | |
| 1 Circuit IC Switch 8:1 11.5Ohm 20-TSSOP | |
| 1 Circuit IC Switch 8:1 270Ohm (Typ) 16-SOIC | |
| 1 Circuit IC Switch 8:1 300Ohm 16-PDIP | |
| 1 Circuit IC Switch 8:1 300Ohm 16-SOIC | |
| 1 Circuit IC Switch 8:1 300Ohm 20-PLCC (9x9) | |
| 1 Circuit IC Switch 8:1 4.7Ohm 16-TSSOP | |
| 2 Circuit IC Switch 1:1 2.4Ohm 10-LFCSP-WD (3x3) | |
| 2 Circuit IC Switch 1:1 2.4Ohm 10-MSOP | |
| 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP | |
| 2 Circuit IC Switch 2:1 1.8Ohm 16-TSSOP | |
| 2 Circuit IC Switch 2:1 12Ohm (Typ) 16-PDIP | |
| 2 Circuit IC Switch 2:1 12Ohm (Typ) 16-SOIC | |
| 2 Circuit IC Switch 4:1 100Ohm 16-PDIP | |
| 2 Circuit IC Switch 4:1 100Ohm 16-SOIC | |
| 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 11.5Ohm 20-LFCSP (4x4) | |
| 2 Circuit IC Switch 4:1 11.5Ohm 20-TSSOP | |
| 2 Circuit IC Switch 4:1 270Ohm (Typ) 16-SOIC | |
| 2 Circuit IC Switch 4:1 4.5Ohm 16-TSSOP | |
| 2 Circuit IC Switch 4:1 4.7Ohm 16-LFCSP-VQ (4x4) | |
| 2 Circuit IC Switch 4:1 4.7Ohm 16-TSSOP | |
| 2 Circuit IC Switch 8:1 11.5Ohm 28-TSSOP | |
| 2 Circuit IC Switch 8:1 11.5Ohm 32-LFCSP-WQ (5x5) | |
| 2 Circuit IC Switch 8:1 300Ohm 28-CDIP | |
| 2 Circuit IC Switch 8:1 300Ohm 28-LCC (11.43x11.43) | |
| 2 Circuit IC Switch 8:1 300Ohm 28-PDIP | |
| 2 Circuit IC Switch 8:1 300Ohm 28-PLCC (11.51x11.51) | |
| 2 Circuit IC Switch 8:1 300Ohm 28-SOIC | |
| 2 Circuit IC Switch 8:1 300Ohm 28-TSSOP | |
| 2 Circuit IC Switch 8:1 80Ohm 28-PDIP | |
| 2 Circuit IC Switch 8:1 80Ohm 28-PLCC (11.51x11.51) | |
| 3 Circuit IC Switch 2:1 4.7Ohm 16-LFCSP-VQ (4x4) | |
| 3 Circuit IC Switch 2:1 4.7Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 1.1Ohm 16-LFCSP-VQ (4x4) | |
| 4 Circuit IC Switch 1:1 1.1Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 1.8Ohm 16-LFCSP-VQ (4x4) | |
| 4 Circuit IC Switch 1:1 1.8Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 115Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 115Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 115Ohm 20-PLCC (9x9) | |
| 4 Circuit IC Switch 1:1 24Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 24Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 35Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 35Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 35Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 5.1Ohm 16-LFCSP (3x3) | |
| 4 Circuit IC Switch 1:1 5.1Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 50Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 50Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 50Ohm 20-PLCC (9x9) | |
| 4 Circuit IC Switch 1:1 5Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 5Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 5Ohm 16-TSSOP | |
| 4 Circuit IC Switch 1:1 70Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 70Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 90Ohm 16-CERDIP | |
| 4 Circuit IC Switch 1:1 90Ohm 16-PDIP | |
| 4 Circuit IC Switch 1:1 90Ohm 16-SOIC | |
| 4 Circuit IC Switch 1:1 90Ohm 20-PLCC (9x9) | |
| 4 Circuit IC Switch 2:1 4.5Ohm 20-TSSOP | |
| 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4) | |
| 4 Circuit IC Switch 2:1 4.7Ohm 20-TSSOP | |
| 4 Circuit IC Switch 2:1 45Ohm 20-PDIP | |
| 4 Circuit IC Switch 2:1 45Ohm 20-SOIC | |
| 4 Circuit IC Switch 2:1 45Ohm 20-SSOP | |
| 8 Circuit IC Switch 1:1 11.5Ohm 24-TSSOP | |
| Bus Switch 1 x 1:1 SC-70-6 | |
| Bus Switch 1 x 1:1 SOT-23-8 | |
| Bus Switch 10 x 1:1 24-LFCSP-WQ (4x4) | |
| Bus Switch 10 x 1:1 24-TSSOP | |
| Bus Switch 2 x 1:1 SOT-23-8 | |
| Bus Switch 8 x 1:1 20-LFCSP (4x4) | |
| Bus Switch 8 x 1:1 20-TSSOP | |
| Bus Switch 8 x 1:1 38-TSSOP | |
| Bus Switch 8 x 1:1 40-LFCSP (6x6) | |
| IC MUX/DEMUX 2X1 SC70-6 | |
| Multiplexer/Demultip lexer 4 x 2:1 16-QSOP |
| << Prev | Next >> |