Texas Instruments CD74HCT4316 High Speed CMOS Quad Analog Switch with Level Translation and TTL Inputs CD74HCT4316M96G4

Description
High Speed CMOS Quad Analog Switch with Level Translation and TTL Inputs 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Quad Analog Switch with Level Translation and TTL Inputs 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4316 High Speed CMOS Quad Analog Switch with Level Translation and TTL Inputs - CD74HCT4316M96G4 - Texas Instruments
Dallas, TX, United States
CD74HCT4316 High Speed CMOS Quad Analog Switch with Level Translation and TTL Inputs
CD74HCT4316M96G4
CD74HCT4316 High Speed CMOS Quad Analog Switch with Level Translation and TTL Inputs CD74HCT4316M96G4
High Speed CMOS Quad Analog Switch with Level Translation and TTL Inputs 16-SOIC -55 to 125

High Speed CMOS Quad Analog Switch with Level Translation and TTL Inputs 16-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
200MHz 5V SOIC Analog Switch and Multiplexer IC
747-CD74HCT4316M96G4
200MHz 5V SOIC Analog Switch and Multiplexer IC 747-CD74HCT4316M96G4
4-Ch Analog Switch, 200MHz, 5V, SOIC, SPST, TTL Product overview: CD74HCT4316M96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4316M96G4 can be used for catalog matching and distributor lookup.

4-Ch Analog Switch, 200MHz, 5V, SOIC, SPST, TTL Product overview: CD74HCT4316M96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4316M96G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96G4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
CD74HCT4316M96G4-ND
Analog Switches, Multiplexers, Demultiplexers CD74HCT4316M96G4-ND
4 Circuit IC Switch 1:1 170Ohm 16-SOIC

4 Circuit IC Switch 1:1 170Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96G4 - 915172-CD74HCT4316M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96G4
915172-CD74HCT4316M96G4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96G4 915172-CD74HCT4316M96G4
Manufacturer: Texas Instruments Win Source Part Number: 915172-CD74HCT4316M9 6G4 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HCT4316 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 915172-CD74HCT4316M96G4
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HCT4316
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HCT4316M96G4
Analog Switches, Multiplexers, Demultiplexers CD74HCT4316M96G4
4 Circuit IC Switch 1:1 170Ohm 16-SOIC

4 Circuit IC Switch 1:1 170Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96G4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HCT4316M96G4
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HCT4316M96G4
IC SWITCH QUAD 1X2 16SOIC

IC SWITCH QUAD 1X2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HCT4316M96G4 747-CD74HCT4316M96G4 CD74HCT4316M96G4-ND 915172-CD74HCT4316M96G4 CD74HCT4316M96G4 CD74HCT4316M96G4
Product Name CD74HCT4316 High Speed CMOS Quad Analog Switch with Level Translation and TTL Inputs 200MHz 5V SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96G4 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 1 to 5.5 volts
Ron 35 ohms 170 ohms 170 ohms 5 ohms
Min Operating Current 0.0160 mA 0.0160 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 296-CD4051BQPWRG4KN-ND - DigiKey
Specs
Configuration 8x1
Supply Voltage (VS) 3 to 20 volts
Ron 240 ohms
View Details
2 suppliers
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BM - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers