The CD74HCT4052M is a high-speed CMOS analog multiplexer/demultip
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
5-V, 4:1 differential, 1-channel analog mutliplexer with TTL inputs 16-SOIC -55 to 125 Product overview: CD74HCT4052M from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4052M can be used for catalog matching and distributor lookup.
IC MUX/DEMUX DUAL 4X1 16SOIC
ANALOG MUX/DMUX, DUAL 4 X 1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:180ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC, SM, LOGIC, 74HCT, MULTIPLEXER; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:180ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HCT4052M | 296-26029-5-ND | 747-CD74HCT4052M | CD74HCT4052M | 66F5494 | 33AH3841 | CD74HCT4052M |
| Product Name | CD74HCT4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with TTL inputs | Analog Switches, Multiplexers, Demultiplexers | SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Mux/dmux, Dual 4 X 1, Soic-16; Multiplexer Configuration Texas Instruments | Ic, Sm, Logic, 74Hct, Multiplexer; Multiplexer Configuration Texas Instruments | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | |||||
| Applications | Catalog | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 1 to 5.5 volts | 4.5 to ? volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Ron | 45 ohms | 130 ohms | 5 ohms | 180 ohms | 180 ohms | 130 ohms |