Texas Instruments CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation CD74HC4316M

Description
High Speed CMOS Quad Analog Switches with Level Translation 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Quad Analog Switches with Level Translation 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation - CD74HC4316M - Texas Instruments
Dallas, TX, United States
CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation
CD74HC4316M
CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation CD74HC4316M
High Speed CMOS Quad Analog Switches with Level Translation 16-SOIC -55 to 125

High Speed CMOS Quad Analog Switches with Level Translation 16-SOIC -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M - 765442-CD74HC4316M - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M
765442-CD74HC4316M
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M 765442-CD74HC4316M
Manufacturer: Texas Instruments Win Source Part Number: 765442-CD74HC4316M Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 5pF Family Name: CD74HC4316 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 170 Ohm Dual Voltage Supply: ±1 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 37ns, 37ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MC74HC4316ADR2; MM74HC4316M_NL; MC74HC4316DG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765442-CD74HC4316M
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 6 V
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF
Family Name: CD74HC4316
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 170 Ohm
Dual Voltage Supply: ±1 V ~ 5 V
Switch Time (Ton, Toff) (Maximum): 37ns, 37ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): MC74HC4316ADR2; MM74HC4316M_NL; MC74HC4316DG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-9230-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-9230-5-ND
Analog Switches, Multiplexers, Demultiplexers 296-9230-5-ND
4 Circuit IC Switch 1:1 170Ohm 16-SOIC

4 Circuit IC Switch 1:1 170Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4316M
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4316M
IC SWITCH QUAD 1X2 16SOIC

IC SWITCH QUAD 1X2 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4316M
Analog Switches, Multiplexers, Demultiplexers CD74HC4316M
4 Circuit IC Switch 1:1 170Ohm 16-SOIC

4 Circuit IC Switch 1:1 170Ohm 16-SOIC

Buy Now
TEXAS INSTRUMENTS CD74HC4316M Analogue Switch, Quad Channel, SPST, 4 Channels, 170 ohm, 2V to 10V, SOIC, 16 Pins - 815-CD74HC4316M - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD74HC4316M Analogue Switch, Quad Channel, SPST, 4 Channels, 170 ohm, 2V to 10V, SOIC, 16 Pins
815-CD74HC4316M
TEXAS INSTRUMENTS CD74HC4316M Analogue Switch, Quad Channel, SPST, 4 Channels, 170 ohm, 2V to 10V, SOIC, 16 Pins 815-CD74HC4316M
TEXAS INSTRUMENTS CD74HC4316M Analogue Switch, Quad Channel, SPST, 4 Channels, 170 ohm, 2V to 10V, SOIC, 16 Pins

TEXAS INSTRUMENTS CD74HC4316M Analogue Switch, Quad Channel, SPST, 4 Channels, 170 ohm, 2V to 10V, SOIC, 16 Pins

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches
Product Number CD74HC4316M 765442-CD74HC4316M 296-9230-5-ND CD74HC4316M CD74HC4316M 815-CD74HC4316M
Product Name CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers TEXAS INSTRUMENTS CD74HC4316M Analogue Switch, Quad Channel, SPST, 4 Channels, 170 ohm, 2V to 10V, SOIC, 16 Pins
Standards and Certifications RoHS RoHS RoHS
Switch Type 4 X SPST (NO) SPST
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 1 to 6 volts 4.5 volts
Ron 35 ohms 170 ohms 5 ohms 170 ohms 5.00E-6 ohms
Min Operating Current 0.0080 mA 0.1600 mA
Unlock Full Specs
to access all available technical data

Similar Products