Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CD74HC4515M96

Description
Decoder/Demultiplexe r 1 x 4:16 24-SOIC
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 4:16 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-24356-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-24356-2-ND
Signal Switches, Multiplexers, Decoders 296-24356-2-ND
Decoder/Demultiplexe r 1 x 4:16 24-SOIC

Decoder/Demultiplexer 1 x 4:16 24-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-24356-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-24356-6-ND
Signal Switches, Multiplexers, Decoders 296-24356-6-ND
Decoder/Demultiplexe r 1 x 4:16 24-SOIC

Decoder/Demultiplexer 1 x 4:16 24-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-24356-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-24356-1-ND
Signal Switches, Multiplexers, Decoders 296-24356-1-ND
Decoder/Demultiplexe r 1 x 4:16 24-SOIC

Decoder/Demultiplexer 1 x 4:16 24-SOIC

Buy Now Datasheet
Singapore, Singapore
6V SOIC Analog Switch and Multiplexer IC
743-CD74HC4515M96
6V SOIC Analog Switch and Multiplexer IC 743-CD74HC4515M96
4-to-16 Line Decoder/Demultiplexe r, CMOS, 24-SOIC, 6V Product overview: CD74HC4515M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC4515M96 can be used for catalog matching and distributor lookup.

4-to-16 Line Decoder/Demultiplexer, CMOS, 24-SOIC, 6V Product overview: CD74HC4515M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC4515M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4515M96 - 1160303-CD74HC4515M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4515M96
1160303-CD74HC4515M96
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4515M96 1160303-CD74HC4515M96
Manufacturer: Texas Instruments Win Source Part Number: 1160303-CD74HC4515M9 6 Series: 74HC Packaging: Reel - TR Type: Decoder/Demultiplexe r Operating Temperature Range: -55°C ~ 125°C Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: CD74HC4515 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): M74HC4515RM13TR; M74HC4515M1R; M74HC4515TTR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1160303-CD74HC4515M96
Series: 74HC
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Operating Temperature Range: -55°C ~ 125°C
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: CD74HC4515
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): M74HC4515RM13TR; M74HC4515M1R; M74HC4515TTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HC4515M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HC4515M96
Logic - Signal Switches, Multiplexers, Decoders CD74HC4515M96
IC DECODER/DEMUX 1X4:16 24SOIC

IC DECODER/DEMUX 1X4:16 24SOIC

Supplier's Site Datasheet
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers - CD74HC4515M96 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
CD74HC4515M96
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers CD74HC4515M96
5.2mA 2V~6V 5.2mA SOIC-24-300mil Signal Switches / Encoders & Decoders / Multiplexers ROHS

5.2mA 2V~6V 5.2mA SOIC-24-300mil Signal Switches / Encoders & Decoders / Multiplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-24356-2-ND 743-CD74HC4515M96 1160303-CD74HC4515M96 CD74HC4515M96 CD74HC4515M96
Product Name Signal Switches, Multiplexers, Decoders 6V SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4515M96 Logic - Signal Switches, Multiplexers, Decoders Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; "24-SOIC Tape and Reel SOIC
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898171P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
16-bit 5.5V TSSOP Analog Switch and Multiplexer IC - 743-74CBT16245CDGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - CBT16210DL,118-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP
View Details
2 suppliers