DigiKey Datasheets for IC Analog Multiplexers

Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs.
IC Analog Multiplexers: Learn more

Page: 1 10 20 26 27 28 29 30 31 32
Product Name Notes
1 Circuit IC Switch 1:1 20Ohm SSOT-25
1 Circuit IC Switch 1:1 8Ohm SC-70-5
1 Circuit IC Switch 1:1 8Ohm SOT-23-5
1 Circuit IC Switch 1:1 900mOhm 5-DSBGA (1.4x0.9)
1 Circuit IC Switch 1:1 900mOhm SC-70-5
1 Circuit IC Switch 1:1 900mOhm SOT-23-5
1 Circuit IC Switch 2:1 10Ohm SC-70-6
1 Circuit IC Switch 2:1 10Ohm SOT-23-6
1 Circuit IC Switch 2:1 20Ohm 8-MSOPB
1 Circuit IC Switch 2:1 6.5Ohm SOT-23-8
1 Circuit IC Switch 2:1 750mOhm 8-DSBGA (1.9x0.9)
1 Circuit IC Switch 2:1 900mOhm 6-XSON, SOT1202 (1x1)
1 Circuit IC Switch 2:1 900mOhm 6-XSON, SOT886 (1.45x1)
1 Circuit IC Switch 2:1 900mOhm SC-70-6
1 Circuit IC Switch 2:1 900mOhm SOT-23-6
1 Circuit IC Switch 2:1 9Ohm SC-70-6
1 Circuit IC Switch 3:1 15Ohm 8-VSSOP
1 Circuit IC Switch 3:1 900mOhm 8-DSBGA (1.9x0.9)
1 Circuit IC Switch 3:1 900mOhm 8-VSSOP
1 Circuit IC Switch 4:1 45kOhm (Typ) 16-SO
1 Circuit IC Switch 4:1 55kOhm 16-SOP
1 Circuit IC Switch 4:2 900mOhm 16-TSSOP
1 Circuit IC Switch 8:1 4.7Ohm 16-TSSOP
1 Circuit IC Switch 8:1 900mOhm 16-TSSOP
10 Circuit IC Switch 2:1 6.5Ohm 36-DSBGA
10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
2 Circuit IC Switch 1:1 20Ohm 8-MSOPB
2 Circuit IC Switch 2:1 10Ohm 10-VSSOP
2 Circuit IC Switch 2:2 900mOhm 16-TSSOP
3 Circuit IC Switch 2:1 900mOhm 16-TSSOP
4 Circuit IC Switch 1:1 190Ohm 16-TSSOP
4 Circuit IC Switch 2:1 12.5Ohm 16-SSOP
4 Circuit IC Switch 2:1 12.5Ohm 16-TSSOP
Crosspoint Switch 1 x 4:4 40-WQFN (6x4)
ENHANCED PRODUCT 1-OHM SPDT ANAL
IC BUS SWITCH 1 X 1:1 8-TSSOP
IC SW SPDT-NO/NCX1 7OHM SC70-6
IC SWITCH SPDT 10 CIRC 36DSBGA
IC SWITCH SPDT X 1 10OHM SC70-6
IC SWITCH SPDT X 1 10OHM SOT23-6
IC SWITCH SPDT X 1 7.7OHM 6TSSOP
Multiplexer 1 x 2:1 8-MSOPB
Multiplexer/Demultip lexer 1 x 8:1 16-SSOP
Multiplexer/Demultip lexer 1 x 8:1 16-TSSOP
Multiplexer/Demultip lexer 2 x 1:4 16-SSOP
Multiplexer/Demultip lexer 2 x 1:4 16-TSSOP
XS3A2467PW-Q100/SOT4 03/TSSOP16
XS5A1T4157GW-Q100/SO T363/SC-88

<< Prev