IC SWITCH SPST-NCX4 50OHM 16DIP Product overview: DG201HSDJ from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG201HSDJ can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 50Ohm 16-PDIP
4 Circuit IC Switch 1:1 50Ohm 16-PDIP
IC SWITCH QUAD SPST 16DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG201HSDJ | DG201HSDJ-ND | DG201HSDJ | DG201HSDJ |
| Product Name | 50OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Ron | 1.5 ohms | 50 ohms | 50 ohms | 1.5 ohms |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Bulk | DIP; "16-DIP | DIP; 16-DIP (0.300\", 7.62mm) | |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) |