IC SWITCH SPDTX2 750MOHM 10MSOP Product overview: DG2031DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 750MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2031DQ-T1-E3 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 750mOhm 10-MSOP
Manufacturer: Vishay
Win Source Part Number: 1033138-DG2031DQ-T1-
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 4pC
Crosstalk: -71dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm (Max)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 750 mOhm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 58ns, 49ns
Channel Capacitance(CS off, CD off): 117pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
2 Circuit IC Switch 2:1 750mOhm 10-MSOP
IC SWITCH DUAL CMOS 10MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG2031DQ-T1-E3 | DG2031DQ-T1-E3-ND | 1033138-DG2031DQ-T1-E3 | DG2031DQ-T1-E3 | DG2031DQ-T1-E3 |
| Product Name | 750MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2031DQ-T1-E3 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 0.0500 ohms | 0.7500 ohms | 0.7500 ohms | 0.0500 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | MSOP; "10-TFSOP, 10-MSOP | SOP; MSOP; 10-MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Configuration | 2x1 |