High Speed CMOS 8-Channel Analog Multiplexer/Demultip
8:1 Analog Multiplexer IC, 5V, 1-Ch, TTL, 16-SOIC, Military Product overview: CD74HCT4051M from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4051M can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 130Ohm 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 012950-CD74HCT4051M
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 5pF, 25pF
Max Leakage Current (IS off): 400nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MUX/DEMUX 8X1 16SOIC
IC, 74HCT, SMD, 74HCT4051, SOIC16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:130ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes
1 Circuit IC Switch 8:1 130Ohm 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HCT4051M | 747-CD74HCT4051M | 296-9276-5-ND | 012950-CD74HCT4051M | CD74HCT4051M | 26AJ5498 | CD74HCT4051M |
| Product Name | CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs | 5V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M | Interface - Analog Switches, Multiplexers, Demultiplexers | Ic, 74Hct, Smd, 74Hct4051, Soic16; Multiplexer Configuration Texas Instruments | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | 8x1 | ||||
| Applications | Catalog | ||||||
| Standards and Certifications | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to ? volts | 1 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Ron | 45 ohms | 130 ohms | 5 ohms | 130 ohms | 130 ohms |