Texas Instruments CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer CD74HC4051NSRE4

Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-SO -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer - CD74HC4051NSRE4 - Texas Instruments
Dallas, TX, United States
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer
CD74HC4051NSRE4
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer CD74HC4051NSRE4
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-SO -55 to 125

High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer 16-SO -55 to 125

Buy Now Datasheet
Singapore, Singapore
180MHz 5V Analog Switch and Multiplexer IC
747-CD74HC4051NSRE4
180MHz 5V Analog Switch and Multiplexer IC 747-CD74HC4051NSRE4
8:1 Analog Multiplexer IC, 180MHz, 5V, SOP, 1-Ch Product overview: CD74HC4051NSRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4051NSRE4 can be used for catalog matching and distributor lookup.

8:1 Analog Multiplexer IC, 180MHz, 5V, SOP, 1-Ch Product overview: CD74HC4051NSRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4051NSRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSRE4 - 866164-CD74HC4051NSRE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSRE4
866164-CD74HC4051NSRE4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSRE4 866164-CD74HC4051NSRE4
Manufacturer: Texas Instruments Win Source Part Number: 866164-CD74HC4051NSR E4 Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC4051 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 866164-CD74HC4051NSRE4
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC4051
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSRE4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
CD74HC4051NSRE4-ND
Analog Switches, Multiplexers, Demultiplexers CD74HC4051NSRE4-ND
1 Circuit IC Switch 8:1 130Ohm 16-SO

1 Circuit IC Switch 8:1 130Ohm 16-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSRE4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4051NSRE4
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4051NSRE4
IC MUX/DEMUX 8X1 16SO

IC MUX/DEMUX 8X1 16SO

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4051NSRE4
Analog Switches, Multiplexers, Demultiplexers CD74HC4051NSRE4
1 Circuit IC Switch 8:1 130Ohm 16-SO

1 Circuit IC Switch 8:1 130Ohm 16-SO

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4051NSRE4 747-CD74HC4051NSRE4 866164-CD74HC4051NSRE4 CD74HC4051NSRE4-ND CD74HC4051NSRE4 CD74HC4051NSRE4
Product Name CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer 180MHz 5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSRE4 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 1 to 6 volts
Ron 45 ohms 130 ohms 5 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 296-CD4051BE-NG-ND - DigiKey
Specs
Configuration 8x1
Supply Voltage (VS) 3 to 20 volts
Ron 240 ohms
View Details
2 suppliers
2.5V 3.3V 100MHz TSSOP Analog Switch and Multiplexer IC - 743-74CB3T16211DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 100 MHz
View Details
2 suppliers