Multiplexer 1-Element, CD74HCT251E
Multiplexer 1-Element, CD74HCT251E
Multiplexer 1-Element, CD74HCT251E
8-Ch 8:1 Multiplexer IC, 28MHz, 5.5V, PDIP Product overview: CD74HCT251E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HCT251E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1008691-CD74HCT251E
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Multiplexer 1 x 8:1 16-PDIP
IC MULTIPLEXER 1 X 8:1 16DIP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 2520657 | 743-CD74HCT251E | 1008691-CD74HCT251E | 296-2106-5-ND | CD74HCT251E |
| Product Name | Multiplexer & Demultiplexer ICs | 28MHz 5.5V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT251E | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Package Type | DIP; PDIP; PDIP | Rail/Tube | DIP; PDIP; 16-PDIP | DIP; "16-DIP | |
| Number of Pins | 16 | ||||
| Standards and Certifications | RoHS | ||||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts |