High Speed CMOS 16-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 16:1 180Ohm 24-SOIC
5-V, 16:1, 1-channel analog multiplexer with TTL inputs 24-SOIC -55 to 125 Product overview: CD74HCT4067M from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4067M can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 120408-CD74HCT4067M
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 89MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 180 Ohm
Case / Package: 24-SOIC
Single Supply Voltage (V+): 4.5 V to 5.5 V
Max Switch Time (Ton,Toff): 60ns, 55ns
Channel Capacitance(CS off, CD off): 5pF, 50pF
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 16:1 180Ohm 24-SOIC
LOGIC, ANLG MUX/DEMUX 16CH, 24SOIC; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:180ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:24Pins; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HCT4067M | 296-23078-ND | 747-CD74HCT4067M | 120408-CD74HCT4067M | CD74HCT4067M | 36AJ8611 |
| Product Name | CD74HCT4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer with TTL Inputs | Analog Switches, Multiplexers, Demultiplexers | SOIC Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067M | Analog Switches, Multiplexers, Demultiplexers | Logic, Anlg Mux/demux 16Ch, 24Soic; Multiplexer Configuration Texas Instruments |
| Configuration | 1 X 1:16 MUX | 16x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
| Ron | 90 ohms | 180 ohms | 180 ohms | 180 ohms |