Manufacturer: Texas Instruments
Win Source Part Number: 050179-CD74HCT4066E
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -72dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 500 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 14-PDIP
Single Supply Voltage (V+): 4.5 V to 5.5 V
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
5-V, 1:1 (SPST), 4-channel analog switch with TTL inputs 14-PDIP -55 to 125 Product overview: CD74HCT4066E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4066E can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 70Ohm 14-PDIP
70Ω 4 SPST(SPST)-Normal Open PDIP-14 Analog Switches / Multiplexers ROHS
4 Circuit IC Switch 1:1 70Ohm 14-PDIP
IC SWITCH QUAD 1X2 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 050179-CD74HCT4066E | 747-CD74HCT4066E | 296-2122-5-ND | CD74HCT4066E | CD74HCT4066E | CD74HCT4066E |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066E | Quad Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to ? volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |