Texas Instruments Standard Linear and Logic Signal Switches, Multiplexers, Decoders CD74HCT251M

Description
Multiplexer 1 x 8:1 16-SOIC
Request a Quote Datasheet
Description
Multiplexer 1 x 8:1 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-26026-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-26026-5-ND
Signal Switches, Multiplexers, Decoders 296-26026-5-ND
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT251M - 915168-CD74HCT251M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT251M
915168-CD74HCT251M
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT251M 915168-CD74HCT251M
Manufacturer: Texas Instruments Win Source Part Number: 915168-CD74HCT251M Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74HCT251 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-26026-5, CD74HCT251M-ND, CD74HCT251ME4, CD74HCT251ME4-ND, CD74HCT251MG4, CD74HCT251MG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915168-CD74HCT251M
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74HCT251
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-26026-5, CD74HCT251M-ND, CD74HCT251ME4, CD74HCT251ME4-ND, CD74HCT251MG4, CD74HCT251MG4-ND

Buy Now Datasheet
Singapore, Singapore
5V 28MHz SOIC Analog Switch and Multiplexer IC
743-CD74HCT251M
5V 28MHz SOIC Analog Switch and Multiplexer IC 743-CD74HCT251M
8-Input 3-State Multiplexer IC, 5V, 28MHz, SOIC Product overview: CD74HCT251M from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 28MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HCT251M can be used for catalog matching and distributor lookup.

8-Input 3-State Multiplexer IC, 5V, 28MHz, SOIC Product overview: CD74HCT251M from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 28MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 28MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HCT251M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HCT251M - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HCT251M
Logic - Signal Switches, Multiplexers, Decoders CD74HCT251M
IC MULTIPLEXER 1 X 8:1 16SOIC

IC MULTIPLEXER 1 X 8:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-26026-5-ND 915168-CD74HCT251M 743-CD74HCT251M CD74HCT251M
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT251M 5V 28MHz SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; "16-SOIC SOIC; 16-SOIC Rail/Tube
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products