1 Circuit IC Switch 8:1 4.7Ohm 16-QFN (4x4)
IC MUX 8:1 8CH 16QFN
1 Circuit IC Switch 8:1 4.7Ohm 16-QFN (4x4)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG1408EN-T1-GE4-ND | DG1408EN-T1-GE4 | DG1408EN-T1-GE4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | ||
| Supply Voltage (VS) | 4.5 to 24 volts | ||
| Ron | 4.7 ohms | 0.2000 ohms | 4.7 ohms |
| Bandwidth | 46 MHz | 46 MHz | 46 MHz |
| tON | 150 ns |