1 Circuit IC Switch 4:1 5.5Ohm 10-MSOP
IC SWITCH SP4T X 1 5.5OHM 10MSOP Product overview: DG2034DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2034DQ-T1-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 4:1 5.5Ohm 10-MSOP
IC MULTIPLEXER 4X1 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2034DQ-T1-E3-ND | 747-DG2034DQ-T1-E3 | DG2034DQ-T1-E3 | DG2034DQ-T1-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 5.5OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | |||
| Ron | 5.5 ohms | 0.1600 ohms | 5.5 ohms | 0.1600 ohms |
| tON | 30 ns | |||
| tOFF | 20 ns |