Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC154M96 CD74HC154M96

Description
Manufacturer: Texas Instruments Win Source Part Number: 006837-CD74HC154M96 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: CD74HC154 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 24-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC154WMX_Q; MM74HC154WM_NL; MM74HC154WM_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006837-CD74HC154M96 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: CD74HC154 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 24-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC154WMX_Q; MM74HC154WM_NL; MM74HC154WM_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC154M96 - 006837-CD74HC154M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC154M96
006837-CD74HC154M96
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC154M96 006837-CD74HC154M96
Manufacturer: Texas Instruments Win Source Part Number: 006837-CD74HC154M96 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: CD74HC154 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 24-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC154WMX_Q; MM74HC154WM_NL; MM74HC154WM_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006837-CD74HC154M96
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: CD74HC154
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC154WMX_Q; MM74HC154WM_NL; MM74HC154WM_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-24352-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-24352-1-ND
Signal Switches, Multiplexers, Decoders 296-24352-1-ND
Decoder/Demultiplexe r 1 x 4:16 24-SOIC

Decoder/Demultiplexer 1 x 4:16 24-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-24352-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-24352-2-ND
Signal Switches, Multiplexers, Decoders 296-24352-2-ND
Decoder/Demultiplexe r 1 x 4:16 24-SOIC

Decoder/Demultiplexer 1 x 4:16 24-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-24352-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-24352-6-ND
Signal Switches, Multiplexers, Decoders 296-24352-6-ND
Decoder/Demultiplexe r 1 x 4:16 24-SOIC

Decoder/Demultiplexer 1 x 4:16 24-SOIC

Buy Now Datasheet
Singapore, Singapore
28MHz SOIC Analog Switch and Multiplexer IC
743-CD74HC154M96
28MHz SOIC Analog Switch and Multiplexer IC 743-CD74HC154M96
4-to-16 Line Demultiplexer/Decode r, 28MHz, CMOS, SOIC Product overview: CD74HC154M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC154M96 can be used for catalog matching and distributor lookup.

4-to-16 Line Demultiplexer/Decoder, 28MHz, CMOS, SOIC Product overview: CD74HC154M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 28MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC154M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HC154M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HC154M96
Logic - Signal Switches, Multiplexers, Decoders CD74HC154M96
IC DECODER/DEMUX 1X4:16 24SOIC

IC DECODER/DEMUX 1X4:16 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 006837-CD74HC154M96 296-24352-1-ND 743-CD74HC154M96 CD74HC154M96
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC154M96 Signal Switches, Multiplexers, Decoders 28MHz SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SOIC; 24-SOIC SOIC; "24-SOIC Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905812P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details
SN74CBTLV3257-EP Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - CCBTLV3257MPWREP - Texas Instruments
Specs
Applications HiRel Enhanced Product
Supply Voltage (VS) 2.3 to 3.6 volts
Ron 7 ohms
View Details
5 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details