Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers CD74HC4316PWT

Description
4 Circuit IC Switch 1:1 170Ohm 16-TSSOP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 170Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
CD74HC4316PWT-ND
Analog Switches, Multiplexers, Demultiplexers CD74HC4316PWT-ND
4 Circuit IC Switch 1:1 170Ohm 16-TSSOP

4 Circuit IC Switch 1:1 170Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4316PWT
Analog Switches, Multiplexers, Demultiplexers CD74HC4316PWT
4 Circuit IC Switch 1:1 170Ohm 16-TSSOP

4 Circuit IC Switch 1:1 170Ohm 16-TSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4316PWT
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4316PWT
IC SWITCH QUAD 1X2 16TSSOP

IC SWITCH QUAD 1X2 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4316PWT-ND CD74HC4316PWT CD74HC4316PWT
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 1 to 6 volts
Ron 170 ohms 170 ohms 5 ohms
Bandwidth 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897117 - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - 74CBT16214DGGRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Automotive Analog Switch and Multiplexer IC - 743-74HC4514D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 24
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SC - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details