Manufacturer: Texas Instruments
Win Source Part Number: 126629-CD74HC151E
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
8-Bit CMOS Multiplexer IC, 28MHz, PDIP, Through Hole Product overview: CD74HC151E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 28MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 28MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC151E can be used for catalog matching and distributor lookup.
Multiplexer 1 x 8:1 16-PDIP
IC MULTIPLEXER 1 X 8:1 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 126629-CD74HC151E | 743-CD74HC151E | 296-25973-5-ND | CD74HC151E |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC151E | 8-bit Through-Hole 28MHz Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | DIP; PDIP; 16-PDIP | Rail/Tube | DIP; "16-DIP |