HC CMOS 4-to-16 Decoder/Demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 1160201-CD74HC154EN
Series: 74HC
Packaging: Tube
Type: Decoder/Demultiplexe
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 24-DIP (0.300", 7.62mm)
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: CD74HC154
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): MM74HC154N_NL; MM74HC154N_Q; MM74HC154NX;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Decoder/Demultiplexe
IC DECODER/DEMUX 1X4:16 24DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-CD74HC154EN | 1160201-CD74HC154EN | 296-9181-5-ND | CD74HC154EN |
| Product Name | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC154EN | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |