Automotive Catalog High Speed CMOS 8-Channel Analog Multiplexer/Demultip
180MHz 8:1 Analog Mux/Demux IC, 1-Ch, 5V, SOIC Product overview: CD74HCT4051QM96Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4051QM96Q
1 Circuit IC Switch 8:1 130Ohm 16-SOIC
1 Circuit IC Switch 8:1 130Ohm 16-SOIC
1 Circuit IC Switch 8:1 130Ohm 16-SOIC
1 Circuit IC Switch 8:1 130Ohm 16-SOIC
IC MUX/DEMUX 8X1 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HCT4051QM96Q1 | 747-CD74HCT4051QM96Q1 | 296-17264-6-ND | CD74HCT4051QM96Q1 | CD74HCT4051QM96Q1 |
| Product Name | CD74HCT4051-Q1 Automotive Catalog High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs | 180MHz 5V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | |||
| Applications | Automotive | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 1 to 5.5 volts | ||
| Ron | 45 ohms | 130 ohms | 130 ohms | 5 ohms |