Texas Instruments CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer CD74HC4052PWRG4

Description
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer - CD74HC4052PWRG4 - Texas Instruments
Dallas, TX, United States
CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer
CD74HC4052PWRG4
CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer CD74HC4052PWRG4
High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -55 to 125

High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer 16-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
185MHz 5V TSSOP Analog Switch and Multiplexer IC
747-CD74HC4052PWRG4
185MHz 5V TSSOP Analog Switch and Multiplexer IC 747-CD74HC4052PWRG4
4:1 Analog Mux/Demux IC, 185MHz, 5V, 2-Ch, 16-TSSOP Product overview: CD74HC4052PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 185MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4052PWRG4 can be used for catalog matching and distributor lookup.

4:1 Analog Mux/Demux IC, 185MHz, 5V, 2-Ch, 16-TSSOP Product overview: CD74HC4052PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 185MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 185MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4052PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWRG4 - 849677-CD74HC4052PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWRG4
849677-CD74HC4052PWRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWRG4 849677-CD74HC4052PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 849677-CD74HC4052PWR G4 Features: 2 Circuit IC Switch Package: Reel - TR Family Name: 74HC4052 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31591-6, CD74HC4052PWRG4-ND, 296-31591-2, 296-31591-1

Manufacturer: Texas Instruments
Win Source Part Number: 849677-CD74HC4052PWRG4
Features: 2 Circuit IC Switch
Package: Reel - TR
Family Name: 74HC4052
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-31591-6, CD74HC4052PWRG4-ND, 296-31591-2, 296-31591-1

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-31591-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-31591-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-31591-2-ND
2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-31591-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-31591-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-31591-1-ND
2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4052PWRG4
Analog Switches, Multiplexers, Demultiplexers CD74HC4052PWRG4
2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

2 Circuit IC Switch 4:1 130Ohm 16-TSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4052PWRG4
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4052PWRG4
IC MUX/DEMUX DUAL 4X1 16TSSOP

IC MUX/DEMUX DUAL 4X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4052PWRG4 747-CD74HC4052PWRG4 849677-CD74HC4052PWRG4 296-31591-2-ND CD74HC4052PWRG4 CD74HC4052PWRG4
Product Name CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer 185MHz 5V TSSOP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWRG4 Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X 1:4 MUX 4x1 4x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 1 to 6 volts
Ron 45 ohms 130 ohms 130 ohms 5 ohms
Unlock Full Specs
to access all available technical data