Manufacturer: Vishay Siliconix
Win Source Part Number: 752908-DG2037DS-T1
Packaging: Tape and Reel
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -67dB at 1MHz
Channel-to-Channel Matching (ΔRon): 200mOhm (Maximum)
Channel Capacitance (CS(off), CD(off)): 15pF, 17pF
Categories: Integrated Circuits
Supplier Device Package: SOT-23-8
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-8
On-State Resistance (Maximum): 5Ohm
Switch Time (Ton, Toff) (Maximum): 30ns, 22ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.8V ~ 5.5V
IC SWITCH SPST-NOX2 5OHM SOT23-8 Product overview: DG2037DS-T1 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2037DS-T1 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 5Ohm SOT-23-8
2 Circuit IC Switch 1:1 5Ohm SOT-23-8
IC SWITCH QUAD SPST SOT23-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 752908-DG2037DS-T1 | 747-DG2037DS-T1 | DG2037DS-T1-ND | DG2037DS-T1 | DG2037DS-T1 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2037DS-T1 | 5OHM SOT23 Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Ron | 0.2000 ohms | 5 ohms | 5 ohms | 0.2000 ohms |