4 Circuit IC Switch 1:1 1.5Ohm 16-QFN (4x4)
4 Circuit IC Switch 1:1 1.5Ohm 16-QFN (4x4)
4 Circuit IC Switch 1:1 1.5Ohm 16-QFN (4x4)
4 Circuit IC Switch 1:1 1.5Ohm 16-QFN (4x4)
IC SWITCH SPST QUAD 16QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG1413EEN-T1-GE4CT-ND | DG1413EEN-T1-GE4 | DG1413EEN-T1-GE4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | |
| Supply Voltage (VS) | 4.5 to 24 volts | ||
| Ron | 1.5 ohms | 1.5 ohms | 0.0400 ohms |
| Bandwidth | 150 MHz | 150 MHz | 150 MHz |