High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti
3-Ch 6:3 Analog Switch IC, 200MHz, 1-6V, SOIC Product overview: CD74HC4053M96G3 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4053M96G3 can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 130Ohm 16-SOIC
3 Circuit IC Switch 2:1 130Ohm 16-SOIC
3 Circuit IC Switch 2:1 130Ohm 16-SOIC
3 Circuit IC Switch 2:1 130Ohm 16-SOIC
IC MUX/DEMUX 2X1 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HC4053M96G3 | 747-CD74HC4053M96G3 | 296-CD74HC4053M96G3TR-ND | CD74HC4053M96G3 | CD74HC4053M96G3 |
| Product Name | CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers | 200MHz 6V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 3 X SPDT | 2x1 | |||
| Applications | Military | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 1 to 6 volts | ||
| Ron | 45 ohms | 130 ohms | 130 ohms | 5 ohms |