Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG1411EQ-T1-GE3

Description
4 Circuit IC Switch 1:1 1.8Ohm 16-TSSOP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 1.8Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG1411EQ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG1411EQ-T1-GE3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG1411EQ-T1-GE3TR-ND
4 Circuit IC Switch 1:1 1.8Ohm 16-TSSOP

4 Circuit IC Switch 1:1 1.8Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG1411EQ-T1-GE3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG1411EQ-T1-GE3
Interface - Analog Switches, Multiplexers, Demultiplexers DG1411EQ-T1-GE3
IC SWITCH QUAD SPST 16-TSSOP

IC SWITCH QUAD SPST 16-TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG1411EQ-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG1411EQ-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG1411EQ-T1-GE3
4 Circuit IC Switch 1:1 1.8Ohm 16-TSSOP

4 Circuit IC Switch 1:1 1.8Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG1411EQ-T1-GE3TR-ND DG1411EQ-T1-GE3 DG1411EQ-T1-GE3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 4.5 to 24 volts
Ron 1.8 ohms 0.0800 ohms 1.8 ohms
Bandwidth 210 MHz 210 MHz 210 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC251DB,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers
Band 1/3 Multiplexer - QM25032 - Qorvo
Specs
Bandwidth 60 MHz
Package Type SMT
Number of Pins 5
View Details
Multiplexer & Demultiplexer ICs - 1905523P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 14
View Details