Texas Instruments CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer CD74HC4067SM96

Description
High Speed CMOS 16-Channel Analog Multiplexer/Demultip lexer 24-SSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS 16-Channel Analog Multiplexer/Demultip lexer 24-SSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer - CD74HC4067SM96 - Texas Instruments
Dallas, TX, United States
CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer
CD74HC4067SM96
CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer CD74HC4067SM96
High Speed CMOS 16-Channel Analog Multiplexer/Demultip lexer 24-SSOP -55 to 125

High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer 24-SSOP -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96 - 1028416-CD74HC4067SM96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96
1028416-CD74HC4067SM96
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96 1028416-CD74HC4067SM96
Manufacturer: Texas Instruments Win Source Part Number: 1028416-CD74HC4067SM 96 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 89MHz Channel-to-Channel Matching (ΔRon): 8.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 160 Ohm Case / Package: 24-SSOP Single Supply Voltage (V+): 2 V to 6 V Max Switch Time (Ton,Toff): 51ns, 49ns Channel Capacitance(CS off, CD off): 5pF, 50pF Max Leakage Current (IS off): 800nA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 1028416-CD74HC4067SM96
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 89MHz
Channel-to-Channel Matching (ΔRon): 8.5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 160 Ohm
Case / Package: 24-SSOP
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 51ns, 49ns
Channel Capacitance(CS off, CD off): 5pF, 50pF
Max Leakage Current (IS off): 800nA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automation & Process Control

Buy Now Datasheet
Singapore, Singapore
89MHz SSOP Analog Switch and Multiplexer IC
747-CD74HC4067SM96
89MHz SSOP Analog Switch and Multiplexer IC 747-CD74HC4067SM96
16:1 Analog Multiplexer, 89MHz BW, SSOP, Gold Plating Product overview: CD74HC4067SM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 89MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 89MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4067SM96 can be used for catalog matching and distributor lookup.

16:1 Analog Multiplexer, 89MHz BW, SSOP, Gold Plating Product overview: CD74HC4067SM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 89MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 89MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4067SM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-9226-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-9226-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-9226-1-ND
1 Circuit IC Switch 16:1 160Ohm 24-SSOP

1 Circuit IC Switch 16:1 160Ohm 24-SSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-9226-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-9226-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-9226-2-ND
1 Circuit IC Switch 16:1 160Ohm 24-SSOP

1 Circuit IC Switch 16:1 160Ohm 24-SSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-9226-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-9226-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-9226-6-ND
1 Circuit IC Switch 16:1 160Ohm 24-SSOP

1 Circuit IC Switch 16:1 160Ohm 24-SSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4067SM96
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4067SM96
IC MUX/DEMUX 1X16 24SSOP

IC MUX/DEMUX 1X16 24SSOP

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - CD74HC4067SM96 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
CD74HC4067SM96
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers CD74HC4067SM96
SSOP-24-208mil Analog Switches / Multiplexers ROHS

SSOP-24-208mil Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4067SM96
Analog Switches, Multiplexers, Demultiplexers CD74HC4067SM96
1 Circuit IC Switch 16:1 160Ohm 24-SSOP

1 Circuit IC Switch 16:1 160Ohm 24-SSOP

Buy Now
Ic, 74Hc, Multiplexer, Ssop24; Multiplexer Configuration Texas Instruments - 29AH3627 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc, Multiplexer, Ssop24; Multiplexer Configuration Texas Instruments
29AH3627
Ic, 74Hc, Multiplexer, Ssop24; Multiplexer Configuration Texas Instruments 29AH3627
IC, 74HC, MULTIPLEXER, SSOP24; Multiplexer Configuration:16:1; No. of Circuits:16Circuits; On State Resistance Max:160ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SSOP; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

IC, 74HC, MULTIPLEXER, SSOP24; Multiplexer Configuration:16:1; No. of Circuits:16Circuits; On State Resistance Max:160ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SSOP; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4067SM96 1028416-CD74HC4067SM96 747-CD74HC4067SM96 296-9226-1-ND CD74HC4067SM96 CD74HC4067SM96 CD74HC4067SM96 29AH3627
Product Name CD74HC4067 High Speed CMOS 16-Channel Analog Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96 89MHz SSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers Ic, 74Hc, Multiplexer, Ssop24; Multiplexer Configuration Texas Instruments
Configuration 1 X 1:16 MUX 16x1
Applications Catalog Communications
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 80 ohms 160 ohms 8.5 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data