The DG183AP/883 is a precision dual double-pole, single-throw (DPST) analog switch designed for accurate switching of audio and video signals. It features a low on-resistance of 10 ohms, ensuring minimal signal distortion and high precision in applications requiring constant resistance over the entire analog range. The device supports a wide analog signal range of -7.5V to 15V and can block up to 20V peak-to-peak in the off state, with low leakage current of less than 2 nA. This switch is constructed using four n-channel JFET transistors and a TTL-compatible bipolar driver, allowing for bidirectional current conduction when in the on state. It exhibits low crosstalk and improved channel isolation, making it suitable for applications such as audio switching, video routing, and data acquisition. The DG183AP/883 operates over a temperature range of -55°C to 125°C and has a power dissipation rating of 900 mW. Its robust design includes fault protection features, making it a reliable choice for aerospace and other precision applications.
IC SWITCH DPST-NOX2 10OHM 16DIP Product overview: DG183AP/883 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG183AP/883 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 10Ohm 16-DIP
2 Circuit IC Switch 2:1 10Ohm 16-DIP
IC SWITCH DUAL DPST 16DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG183AP/883 | DG183AP/883-ND | DG183AP/883 | DG183AP/883 |
| Product Name | 10OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | Tube | DIP; "16-DIP | DIP; 16-DIP (0.300\", 7.62mm) | |
| Configuration | 2x1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 15 volts |