Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CD74HC251M96

Description
Multiplexer 1 x 8:1 16-SOIC
Request a Quote Datasheet
Description
Multiplexer 1 x 8:1 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-41224-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-41224-2-ND
Signal Switches, Multiplexers, Decoders 296-41224-2-ND
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-41224-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-41224-1-ND
Signal Switches, Multiplexers, Decoders 296-41224-1-ND
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-41224-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-41224-6-ND
Signal Switches, Multiplexers, Decoders 296-41224-6-ND
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC251M96 - 012915-CD74HC251M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC251M96
012915-CD74HC251M96
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC251M96 012915-CD74HC251M96
Manufacturer: Texas Instruments Win Source Part Number: 012915-CD74HC251M96 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012915-CD74HC251M96
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HC251M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HC251M96
Logic - Signal Switches, Multiplexers, Decoders CD74HC251M96
IC MULTIPLEXER 1 X 8:1 16SOIC

IC MULTIPLEXER 1 X 8:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-41224-2-ND 012915-CD74HC251M96 CD74HC251M96
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC251M96 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD3306DTR2G - 908467-7WBD3306DTR2G - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP; SOP; TSSOP; 8-TSSOP
View Details
2-channel analog multiplexer/demultiplexer - 74LVC2G53GN,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4 - 202355-CD4051BQPWRG4 - Win Source Electronics
Specs
Configuration 8x1
Features Single-Supply
Supply Voltage (VS) 3 to 20 volts
View Details
2 suppliers