The CD74HC4316E is a high-speed CMOS quad analog switch that features level translation, allowing for the switching of analog signals between ±5V using 5V logic. It operates within a wide analog input voltage range of 0V to 10V and exhibits low ON resistance, with typical values of 30,Ѷ at V_{CC} = 9V, 35,Ѷ at V_{CC} = 6V, and 45,Ѷ at V_{CC} = 4.5V. The device supports fast switching and has low OFF leakage current, making it suitable for applications requiring efficient signal routing. It includes built-in break-before-make switching to prevent short circuits during operation. The CD74HC4316E operates over an extended temperature range of -55°C to 125°C, ensuring reliability in various environmental conditions. This product is packaged in a 16-pin PDIP format.
High Speed CMOS Quad Analog Switches with Level Translation 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1008476-CD74HC4316E
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 170 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Max Switch Time (Ton,Toff): 37ns, 37ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): MC74HC4316ANG; CD74HC4316EE4; CD74HC4316E; ADG662BRU;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 1:1 170Ohm 16-PDIP
4-Ch Analog Switch, 200MHz BW, 5V, PDIP Product overview: CD74HC4316E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4316E can be used for catalog matching and distributor lookup.
IC SWITCH QUAD 1X2 16DIP
4 Circuit IC Switch 1:1 170Ohm 16-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HC4316E | 1008476-CD74HC4316E | 296-33093-5-ND | 747-CD74HC4316E | CD74HC4316E | CD74HC4316E |
| Product Name | CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316E | Analog Switches, Multiplexers, Demultiplexers | 200MHz 5V Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 4 X SPST (NO) | |||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 1 to 6 volts | 2 to 6 volts | ||
| Ron | 35 ohms | 170 ohms | 5 ohms | 170 ohms | ||
| Min Operating Current | 0.0080 mA | 0.0160 mA |