Texas Instruments CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs CD74HCT4051M96G4

Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer with TTL inputs 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer with TTL inputs 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs - CD74HCT4051M96G4 - Texas Instruments
Dallas, TX, United States
CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs
CD74HCT4051M96G4
CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs CD74HCT4051M96G4
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer with TTL inputs 16-SOIC -55 to 125

High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs 16-SOIC -55 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
CD74HCT4051M96G4-ND
Analog Switches, Multiplexers, Demultiplexers CD74HCT4051M96G4-ND
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
180MHz 5V SOIC Analog Switch and Multiplexer IC
747-CD74HCT4051M96G4
180MHz 5V SOIC Analog Switch and Multiplexer IC 747-CD74HCT4051M96G4
8:1 Analog Multiplexer IC, 180MHz, 5V, SOIC, Gold Product overview: CD74HCT4051M96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4051M96G4 can be used for catalog matching and distributor lookup.

8:1 Analog Multiplexer IC, 180MHz, 5V, SOIC, Gold Product overview: CD74HCT4051M96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4051M96G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4 - 1028535-CD74HCT4051M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4
1028535-CD74HCT4051M96G4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4 1028535-CD74HCT4051M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1028535-CD74HCT4051M 96G4 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 5pF, 25pF Max Leakage Current (IS off): 400nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028535-CD74HCT4051M96G4
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 5pF, 25pF
Max Leakage Current (IS off): 400nA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HCT4051M96G4
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HCT4051M96G4
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HCT4051M96G4
Analog Switches, Multiplexers, Demultiplexers CD74HCT4051M96G4
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HCT4051M96G4 CD74HCT4051M96G4-ND 747-CD74HCT4051M96G4 1028535-CD74HCT4051M96G4 CD74HCT4051M96G4 CD74HCT4051M96G4
Product Name CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs Analog Switches, Multiplexers, Demultiplexers 180MHz 5V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96G4 Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 5.5 volts 1 to 5.5 volts 5 volts 4.5 to 5.5 volts
Ron 45 ohms 130 ohms 5 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Quad Analog Switch and Multiplexer IC - 743-CD54AC257F3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.5 to 5.5 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253PWRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers