Texas Instruments High-Performance Analog Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016MT CD74HC4016MT

Description
Manufacturer: Texas Instruments Win Source Part Number: 202386-CD74HC4016MT Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 8.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 170 Ohm Case / Package: 14-SOIC Single Supply Voltage (V+): 2 V to 10 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202386-CD74HC4016MT Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 8.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 170 Ohm Case / Package: 14-SOIC Single Supply Voltage (V+): 2 V to 10 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016MT - 202386-CD74HC4016MT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016MT
202386-CD74HC4016MT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016MT 202386-CD74HC4016MT
Manufacturer: Texas Instruments Win Source Part Number: 202386-CD74HC4016MT Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 8.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 170 Ohm Case / Package: 14-SOIC Single Supply Voltage (V+): 2 V to 10 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202386-CD74HC4016MT
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 20MHz
Channel-to-Channel Matching (ΔRon): 8.5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 170 Ohm
Case / Package: 14-SOIC
Single Supply Voltage (V+): 2 V to 10 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10V 200MHz SOIC Analog Switch and Multiplexer IC
747-CD74HC4016MT
10V 200MHz SOIC Analog Switch and Multiplexer IC 747-CD74HC4016MT
4-Ch Analog Switch, 10V, 200MHz, SPST, SOIC Product overview: CD74HC4016MT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4016MT can be used for catalog matching and distributor lookup.

4-Ch Analog Switch, 10V, 200MHz, SPST, SOIC Product overview: CD74HC4016MT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4016MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-CD74HC4016MTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CD74HC4016MTCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-CD74HC4016MTCT-ND
4 Circuit IC Switch 1:1 170Ohm 14-SOIC

4 Circuit IC Switch 1:1 170Ohm 14-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-CD74HC4016MTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-CD74HC4016MTTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-CD74HC4016MTTR-ND
4 Circuit IC Switch 1:1 170Ohm 14-SOIC

4 Circuit IC Switch 1:1 170Ohm 14-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4016MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4016MT
Analog Switches, Multiplexers, Demultiplexers CD74HC4016MT
4 Circuit IC Switch 1:1 170Ohm 14-SOIC

4 Circuit IC Switch 1:1 170Ohm 14-SOIC

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016MT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4016MT
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4016MT
IC SWITCH QUAD 1X2 14SOIC

IC SWITCH QUAD 1X2 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 202386-CD74HC4016MT 747-CD74HC4016MT 296-CD74HC4016MTCT-ND CD74HC4016MT CD74HC4016MT
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016MT 10V 200MHz SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 2 to 10 volts 2 to 10 volts 2 to 10 volts
Bandwidth 20 MHz 200 MHz 20 MHz 20 MHz 20 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC251SC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1905554P - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 6
View Details
4-bit bus switch - 74CBTLV3125DS,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers