Manufacturer: Texas Instruments
Win Source Part Number: 118884-CD74HC4016E
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 20MHz
Channel-to-Channel Matching (ΔRon): 8.5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 170 Ohm
Case / Package: 14-PDIP
Single Supply Voltage (V+): 2 V to 10 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 1:1 170Ohm 14-PDIP
12-V, 1:1 (SPST), 4-channel analog switch 14-PDIP -55 to 125 Product overview: CD74HC4016E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4016E can be used for catalog matching and distributor lookup.
IC SWITCH QUAD 14DIP
4 Circuit IC Switch 1:1 170Ohm 14-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 118884-CD74HC4016E | 296-9204-5-ND | 747-CD74HC4016E | CD74HC4016E | CD74HC4016E |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016E | Analog Switches, Multiplexers, Demultiplexers | Quad Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2 to 10 volts | 2 to 10 volts | 2 to ? volts | ||
| Bandwidth | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |