Texas Instruments CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers CD74HC4053M96

Description
High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti plexers 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti plexers 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers - CD74HC4053M96 - Texas Instruments
Dallas, TX, United States
CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers
CD74HC4053M96
CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers CD74HC4053M96
High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti plexers 16-SOIC -55 to 125

High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers 16-SOIC -55 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14532-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14532-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-14532-1-ND
3 Circuit IC Switch 2:1 130Ohm 16-SOIC

3 Circuit IC Switch 2:1 130Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14532-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14532-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-14532-6-ND
3 Circuit IC Switch 2:1 130Ohm 16-SOIC

3 Circuit IC Switch 2:1 130Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14532-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14532-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-14532-2-ND
3 Circuit IC Switch 2:1 130Ohm 16-SOIC

3 Circuit IC Switch 2:1 130Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96 - 012928-CD74HC4053M96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96
012928-CD74HC4053M96
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96 012928-CD74HC4053M96
Manufacturer: Texas Instruments Win Source Part Number: 012928-CD74HC4053M96 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 8pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012928-CD74HC4053M96
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 8pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 200MHz SOIC Analog Switch and Multiplexer IC
747-CD74HC4053M96
5V 200MHz SOIC Analog Switch and Multiplexer IC 747-CD74HC4053M96
3-Ch 2:1 Analog Switch, 5V, 200MHz, SOIC, SPDT Product overview: CD74HC4053M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4053M96 can be used for catalog matching and distributor lookup.

3-Ch 2:1 Analog Switch, 5V, 200MHz, SOIC, SPDT Product overview: CD74HC4053M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4053M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4053M96
Analog Switches, Multiplexers, Demultiplexers CD74HC4053M96
3 Circuit IC Switch 2:1 130Ohm 16-SOIC

3 Circuit IC Switch 2:1 130Ohm 16-SOIC

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4053M96
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4053M96
IC MUX/DEMUX TRIPLE 2X1 16SOIC

IC MUX/DEMUX TRIPLE 2X1 16SOIC

Supplier's Site Datasheet
Analogue Mux/demux, Triple, 2 Texas Instruments - 17AH8853 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, Triple, 2 Texas Instruments
17AH8853
Analogue Mux/demux, Triple, 2 Texas Instruments 17AH8853
ANALOGUE MUX/DEMUX, TRIPLE, 2:1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:0.13ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, TRIPLE, 2:1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:0.13ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4053M96 296-14532-1-ND 012928-CD74HC4053M96 747-CD74HC4053M96 CD74HC4053M96 CD74HC4053M96 17AH8853
Product Name CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96 5V 200MHz SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, Triple, 2 Texas Instruments
Configuration 3 X SPDT 2x1 2x1
Applications Military
Standards and Certifications RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 1 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 45 ohms 130 ohms 130 ohms 5 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data