Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CD74HC4515E

Description
Decoder/Demultiplexe r 1 x 4:16 24-PDIP
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 4:16 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-33100-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33100-5-ND
Signal Switches, Multiplexers, Decoders 296-33100-5-ND
Decoder/Demultiplexe r 1 x 4:16 24-PDIP

Decoder/Demultiplexer 1 x 4:16 24-PDIP

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-CD74HC4515E
Analog Switch and Multiplexer IC 743-CD74HC4515E
4-to-16 Line Demultiplexer/Decode r IC, CMOS, PDIP Product overview: CD74HC4515E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC4515E can be used for catalog matching and distributor lookup.

4-to-16 Line Demultiplexer/Decoder IC, CMOS, PDIP Product overview: CD74HC4515E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC4515E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4515E - 771392-CD74HC4515E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4515E
771392-CD74HC4515E
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4515E 771392-CD74HC4515E
Manufacturer: Texas Instruments Win Source Part Number: 771392-CD74HC4515E Series: 74HC Packaging: Tube Type: Decoder/Demultiplexe r Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 24-DIP (0.600", 15.24mm) Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: CD74HC4515 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): 74HC4515N; 74HC4515N,652; M74HC4515B1R; CD74HC4515ME4; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 771392-CD74HC4515E
Series: 74HC
Packaging: Tube
Type: Decoder/Demultiplexer
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 24-DIP (0.600", 15.24mm)
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: CD74HC4515
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): 74HC4515N; 74HC4515N,652; M74HC4515B1R; CD74HC4515ME4;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-33100-5-ND 743-CD74HC4515E 771392-CD74HC4515E
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4515E
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-74LV138DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
Package Type Tape & Reel (TR)
View Details
4 suppliers
5.5V Analog Switch and Multiplexer IC - 743-74CBT1G384DCKRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.00E-3 mA
View Details
2 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74ACT11139D - 908034-74ACT11139D - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1922945P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details