The SN74LV4052A-Q1 is an automotive dual 4-channel analog multiplexer and demultiplexer qualified for AEC-Q100 Grade 1 operation from -40°C to +125°C, supporting 1.0V to 5.5V VCC and handling analog and digital signals up to 5.5V peak. It is available in a 16-pin TSSOP package measuring 5mm × 6.4mm. The device has an HBM ESD classification of Level 2 and a CDM ESD classification of C4B. It supports mixed-mode voltage operation on all ports, features low crosstalk, and includes an inhibit input for enabling or disabling the outputs.
Automotive Catalog Dual 4-Channel Analog Multiplexer/Demultip
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
50MHz 2-Ch Analog Mux/Demux IC, 4:1, 5.5V, TSSOP Product overview: CLV4052ATPWRG4Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 50MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CLV4052ATPWRG4Q1
IC MULTIPLEXER DUAL 4X1 16TSSOP
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CLV4052ATPWRG4Q1 | 296-CLV4052ATPWRG4Q1TR-ND | 747-CLV4052ATPWRG4Q1 | CLV4052ATPWRG4Q1 | CLV4052ATPWRG4Q1 |
| Product Name | SN74LV4052A-Q1 Automotive Catalog Dual 4-Channel Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | 50MHz 5.5V TSSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | |||
| Applications | Automotive | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 25 ohms | 100 ohms | 20 ohms | 100 ohms |